Samsung UN32J5003AF, 31.5", 1920 x 1080 pixels, Full HD, LED, ATSC, Black
Samsung UN32J5003AF. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black