Samsung logo

Samsung UN32F5500A 31.5" Full HD Wi-Fi Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94427
Info modified on:
02 Dec 2020, 14:42:04
Short summary description Samsung UN32F5500A 31.5" Full HD Wi-Fi Black, Silver:

Samsung UN32F5500A, 31.5", 1920 x 1080 pixels, Full HD, Wi-Fi, ATSC, Black, Silver

Long summary description Samsung UN32F5500A 31.5" Full HD Wi-Fi Black, Silver:

Samsung UN32F5500A. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.