Samsung UN32EH4003F, 31.5", 1366 x 768 pixels, HD, LED, ATSC, Black
Samsung UN32EH4003F. Display diagonal: 31.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: ATSC. Product color: Black