Samsung logo

Samsung UN28H4500AF 27.5" HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170980
Info modified on:
18 Nov 2024, 12:43:12
Short summary description Samsung UN28H4500AF 27.5" HD Smart TV Wi-Fi Black:

Samsung UN28H4500AF, 27.5", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN28H4500AF 27.5" HD Smart TV Wi-Fi Black:

Samsung UN28H4500AF. Display diagonal: 27.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.