Samsung logo

Samsung UN22F5000AF 21.5" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180747
Info modified on:
02 Dec 2020, 14:41:57
Short summary description Samsung UN22F5000AF 21.5" Full HD Black:

Samsung UN22F5000AF, 21.5", 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description Samsung UN22F5000AF 21.5" Full HD Black:

Samsung UN22F5000AF. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.