Samsung logo

Samsung UH55F-E signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135816
Info modified on:
27 May 2024, 14:23:17
Short summary description Samsung UH55F-E signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7:

Samsung UH55F-E, Digital signage flat panel, 55", LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung UH55F-E signage display Digital signage flat panel 55" LED 700 cd/m² Full HD Black 24/7:

Samsung UH55F-E. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.