Samsung UE78JS9580Q, 78", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver
Samsung UE78JS9580Q. Display diagonal: 78", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver