Samsung logo

Samsung HUB TV LCD UHD 75IN 1315378 75" 4K Ultra HD Smart TV Wi-Fi Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90969
Info modified on:
21 Jun 2024, 15:53:11
Short summary description Samsung HUB TV LCD UHD 75IN 1315378 75" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung HUB TV LCD UHD 75IN 1315378, 75", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung HUB TV LCD UHD 75IN 1315378 75" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung HUB TV LCD UHD 75IN 1315378. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.