Samsung Series 8 UE75F8000ST, 75", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver
Samsung Series 8 UE75F8000ST. Display diagonal: 75", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000. Wi-Fi, Ethernet LAN. Product color: Black, Silver