Samsung logo

Samsung UE75F6370 75" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168953
Info modified on:
28 Apr 2025, 13:20:49
Short summary description Samsung UE75F6370 75" Full HD Smart TV Wi-Fi Black:

Samsung UE75F6370, 75", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE75F6370 75" Full HD Smart TV Wi-Fi Black:

Samsung UE75F6370. Display diagonal: 75", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.