Samsung logo

Samsung NU8000 65" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78105
Info modified on:
27 May 2024, 13:03:54
Short summary description Samsung NU8000 65" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung NU8000, 65", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung NU8000 65" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung NU8000. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Smart TV. Motion interpolation technology: Auto Motion Plus 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C2, DVB-T2. Wi-Fi. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.