Samsung logo

Samsung UE65KU6500U 65" 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89546
Info modified on:
19 Feb 2024, 06:48:16
Short summary description Samsung UE65KU6500U 65" 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE65KU6500U, 65", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE65KU6500U 65" 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE65KU6500U. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.