Samsung logo

Samsung UE65JS8500T 65" 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139989
Info modified on:
04 Mar 2025, 15:22:29
Short summary description Samsung UE65JS8500T 65" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE65JS8500T, 65", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE65JS8500T 65" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE65JS8500T. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.