Samsung logo

Samsung UE65HU8590 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157409
Info modified on:
09 Nov 2024, 11:13:09
Short summary description Samsung UE65HU8590 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65HU8590, 65", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE65HU8590 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65HU8590. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.