Samsung logo

Samsung UE65HU7505T 65" 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167925
Info modified on:
08 Nov 2024, 17:27:27
Short summary description Samsung UE65HU7505T 65" 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE65HU7505T, 65", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE65HU7505T 65" 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE65HU7505T. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.