Samsung logo

Samsung UE60JU6800K 60" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124189
Info modified on:
10 Nov 2024, 15:27:58
Short summary description Samsung UE60JU6800K 60" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE60JU6800K, 60", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE60JU6800K 60" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE60JU6800K. Display diagonal: 60", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, LED backlighting type: Nano Full LED. Smart TV. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.