Samsung UE60ES6100W, 60", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UE60ES6100W. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black