Samsung logo

Samsung UE60DU7100K 60" 4K Ultra HD Smart TV Wi-Fi Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10255
Info modified on:
31 Oct 2024, 07:40:57
Short summary description Samsung UE60DU7100K 60" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE60DU7100K, 60", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE60DU7100K 60" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE60DU7100K. Display diagonal: 60", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.