Samsung logo

Samsung Series 5 UE58J5250SS 58" Full HD Smart TV Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161923
Info modified on:
27 May 2024, 13:49:47
Short summary description Samsung Series 5 UE58J5250SS 58" Full HD Smart TV Black:

Samsung Series 5 UE58J5250SS, 58", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung Series 5 UE58J5250SS 58" Full HD Smart TV Black:

Samsung Series 5 UE58J5250SS. Display diagonal: 58", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.