Samsung UE58J5250, 58", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Samsung UE58J5250. Display diagonal: 58", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T. Ethernet LAN. Product color: Black