Samsung logo

Samsung UE58H5203AW TV 58" Full HD Smart TV Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241268
Info modified on:
14 Nov 2024, 17:17:16
Short summary description Samsung UE58H5203AW TV 58" Full HD Smart TV Black:

Samsung UE58H5203AW, 58", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung UE58H5203AW TV 58" Full HD Smart TV Black:

Samsung UE58H5203AW. Display diagonal: 58", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.