Samsung logo

Samsung Series 7 UE55TU7170UXZG TV 55" 4K Ultra HD Smart TV Wi-Fi Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42461
Info modified on:
27 May 2024, 14:41:57
Short summary description Samsung Series 7 UE55TU7170UXZG TV 55" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung Series 7 UE55TU7170UXZG, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Gray

Long summary description Samsung Series 7 UE55TU7170UXZG TV 55" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung Series 7 UE55TU7170UXZG. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.