Samsung logo

Samsung Series 7 UE55NU7472U 55" 4K Ultra HD Smart TV Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24422
Info modified on:
27 May 2024, 13:41:36
Short summary description Samsung Series 7 UE55NU7472U 55" 4K Ultra HD Smart TV Silver:

Samsung Series 7 UE55NU7472U, 55", 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Silver

Long summary description Samsung Series 7 UE55NU7472U 55" 4K Ultra HD Smart TV Silver:

Samsung Series 7 UE55NU7472U. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.