Samsung logo

Samsung UE55MU7070L 55" 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88457
Info modified on:
21 Jun 2024, 15:52:04
Short summary description Samsung UE55MU7070L 55" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE55MU7070L, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE55MU7070L 55" 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE55MU7070L. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.