Samsung logo

Samsung UE55MU6272U 55" 4K Ultra HD Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172277
Info modified on:
21 Jun 2024, 15:52:24
Short summary description Samsung UE55MU6272U 55" 4K Ultra HD Wi-Fi Black:

Samsung UE55MU6272U, 55", 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Black

Long summary description Samsung UE55MU6272U 55" 4K Ultra HD Wi-Fi Black:

Samsung UE55MU6272U. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved, Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.