Samsung logo

Samsung KU6179 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186977
Info modified on:
11 Nov 2024, 17:21:30
Short summary description Samsung KU6179 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung KU6179, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung KU6179 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung KU6179. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.