Samsung logo

Samsung UE55KS9000T 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157338
Info modified on:
11 Nov 2024, 05:49:19
Short summary description Samsung UE55KS9000T 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55KS9000T, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE55KS9000T 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55KS9000T. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.