Samsung logo

Samsung UE55KS9000L TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152174
Info modified on:
27 May 2024, 12:26:08
Short summary description Samsung UE55KS9000L TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55KS9000L, 55", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE55KS9000L TV 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55KS9000L. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.