Samsung logo

Samsung UE55JU7000T 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98116
Info modified on:
07 Nov 2024, 15:24:38
Short summary description Samsung UE55JU7000T 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55JU7000T, 55", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55JU7000T 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55JU7000T. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.