Samsung UE55JS8500T, 55", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Titanium
Samsung UE55JS8500T. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1900. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Titanium