Samsung UE55J5550SU, 55", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung UE55J5550SU. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 300. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver