Samsung logo

Samsung UE55HU8200L 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98259
Info modified on:
27 May 2024, 11:58:00
Short summary description Samsung UE55HU8200L 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55HU8200L, 55", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55HU8200L 55" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE55HU8200L. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.