Samsung Series 8 UE55H8000STXXU, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung Series 8 UE55H8000STXXU. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black