Samsung UE55H6850AW, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UE55H6850AW. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black