Samsung UE55H6273, 55", 1920 x 1080 pixels, Full HD, Wi-Fi, DVB, DVB-C, DVB-S2, DVB-T, Black
Samsung UE55H6273. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate). Digital signal format system: DVB, DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black