Samsung logo

Samsung UE55F6650SS 55" Full HD Smart TV Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102353
Info modified on:
10 Nov 2024, 14:08:52
Short summary description Samsung UE55F6650SS 55" Full HD Smart TV Silver:

Samsung UE55F6650SS, 55", 1920 x 1080 pixels, LED, 3D, Smart TV, Silver

Long summary description Samsung UE55F6650SS 55" Full HD Smart TV Silver:

Samsung UE55F6650SS. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.