Samsung UE55D8090, 55", 1920 x 1080 pixels, LED, 3D, Wi-Fi, Silver
Samsung UE55D8090. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver