Samsung Series 8 UE55D8000YSXXC, 55", 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black
Samsung Series 8 UE55D8000YSXXC. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black