Samsung UE55C8780, 55", 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-T, Silver
Samsung UE55C8780. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Silver