Samsung logo

Samsung UE55AU7172U 55" 4K Ultra HD Smart TV Wi-Fi Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213791
Info modified on:
27 May 2024, 14:30:33
Short summary description Samsung UE55AU7172U 55" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung UE55AU7172U, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Gray

Long summary description Samsung UE55AU7172U 55" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung UE55AU7172U. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.