Samsung logo

Samsung Series 7 UE50TU7190U 50" 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3467
Info modified on:
30 Mar 2025, 14:22:33
Short summary description Samsung Series 7 UE50TU7190U 50" 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung Series 7 UE50TU7190U, 50", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Carbon

Long summary description Samsung Series 7 UE50TU7190U 50" 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung Series 7 UE50TU7190U. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Carbon

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.