Samsung logo

Samsung UE50H6400AK 50" Full HD Smart TV Wi-Fi Black 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
306509
Info modified on:
27 May 2024, 12:23:30
Short summary description Samsung UE50H6400AK 50" Full HD Smart TV Wi-Fi Black 500 cd/m²:

Samsung UE50H6400AK, 50", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE50H6400AK 50" Full HD Smart TV Wi-Fi Black 500 cd/m²:

Samsung UE50H6400AK. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate), Display brightness: 500 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.