Samsung logo

Samsung UE50H6270SS 50" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305258
Info modified on:
15 Nov 2024, 16:00:12
Short summary description Samsung UE50H6270SS 50" Full HD Smart TV Wi-Fi Black:

Samsung UE50H6270SS, 50", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE50H6270SS 50" Full HD Smart TV Wi-Fi Black:

Samsung UE50H6270SS. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.