Samsung UE50F6470, 50", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UE50F6470. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black