Samsung logo

Samsung UE50AU7092U 50" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67852
Info modified on:
27 May 2024, 15:17:53
Short summary description Samsung UE50AU7092U 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE50AU7092U, 50", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE50AU7092U 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE50AU7092U. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.