Samsung logo

Samsung UE49M6379AU 49" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79849
Info modified on:
27 May 2024, 12:50:25
Short summary description Samsung UE49M6379AU 49" Full HD Smart TV Wi-Fi Black:

Samsung UE49M6379AU, 49", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE49M6379AU 49" Full HD Smart TV Wi-Fi Black:

Samsung UE49M6379AU. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 900. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.