Samsung UE49M6372, 49", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Samsung UE49M6372. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black