Samsung UE49M5002AK, 49", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black
Samsung UE49M5002AK. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-C, DVB-T2. Product color: Black