Samsung logo

Samsung UE49KU6510U 49" 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199604
Info modified on:
04 Mar 2025, 15:24:59
Short summary description Samsung UE49KU6510U 49" 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE49KU6510U, 49", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, White

Long summary description Samsung UE49KU6510U 49" 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE49KU6510U. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.