Samsung UE49K6300AK, 49", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung UE49K6300AK. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver